Carling Technologies, Inc. Circuit Breakers - CLB-203-11A3N-B-A CLB-203-11A3N-B-A

Description
Manufacturer: Carling Technologies Win Source Part Number: 866800-CLB-203-11A3N -B-A Series: CLB Features: Circuit Breaker Thermal 20A AC DC Push to Reset Panel Mount Package: Box Mounting: Panel Mount Family Name: CLB-203 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Other Part Number: 432-1265, CLB20311A3NBA
Request a Quote Datasheet
Description
Manufacturer: Carling Technologies Win Source Part Number: 866800-CLB-203-11A3N -B-A Series: CLB Features: Circuit Breaker Thermal 20A AC DC Push to Reset Panel Mount Package: Box Mounting: Panel Mount Family Name: CLB-203 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Other Part Number: 432-1265, CLB20311A3NBA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - CLB-203-11A3N-B-A - CLB-203-11A3N-B-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - CLB-203-11A3N-B-A
CLB-203-11A3N-B-A
Circuit Breakers - CLB-203-11A3N-B-A CLB-203-11A3N-B-A
Manufacturer: Carling Technologies Win Source Part Number: 866800-CLB-203-11A3N -B-A Series: CLB Features: Circuit Breaker Thermal 20A AC DC Push to Reset Panel Mount Package: Box Mounting: Panel Mount Family Name: CLB-203 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Other Part Number: 432-1265, CLB20311A3NBA

Manufacturer: Carling Technologies
Win Source Part Number: 866800-CLB-203-11A3N-B-A
Series: CLB
Features: Circuit Breaker Thermal 20A AC DC Push to Reset Panel Mount
Package: Box
Mounting: Panel Mount
Family Name: CLB-203
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Other Part Number: 432-1265, CLB20311A3NBA

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Carling Technologies - 84K1123 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Carling Technologies
84K1123
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Carling Technologies 84K1123
CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:CLB Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:CLB Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number CLB-203-11A3N-B-A 84K1123
Product Name Circuit Breakers - CLB-203-11A3N-B-A Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Carling Technologies
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 7-1393254-1 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details