Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 1P, 10A, 5Ka; Product Range Carling Technologies BA1-B0-26-610-22A-K3

Description
MAG HYDRAULIC CKT BREAKER, 1P, 10A, 5KA; Product Range:B Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:700s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 1P, 10A, 5KA; Product Range:B Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:700s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 1P, 10A, 5Ka; Product Range Carling Technologies - 72AC4097 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 1P, 10A, 5Ka; Product Range Carling Technologies
72AC4097
Mag Hydraulic Ckt Breaker, 1P, 10A, 5Ka; Product Range Carling Technologies 72AC4097
MAG HYDRAULIC CKT BREAKER, 1P, 10A, 5KA; Product Range:B Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:700s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 1P, 10A, 5KA; Product Range:B Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:700s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 72AC4097
Product Name Mag Hydraulic Ckt Breaker, 1P, 10A, 5Ka; Product Range Carling Technologies
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1423673-7 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
NEMA Extra Space Pump Panel Ckt-bkr - 1233X-ENBD-A2M-50 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers