Win Source Part Number: 1226035-CA1-B2-16-67
Category: Circuit Protection>Circuit Breakers
Series: C
Package: Bulk
Voltage Rating - AC: 480 V
Voltage Rating - DC: 80 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
Current Rating (Amps): 75A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: MM230361512JDBC,432-
Approval Agency: CSA, UL489
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | CA1-B2-16-675-A21-MG |
| Product Name | Circuit Protection - Circuit Breakers |
| Rated AC Voltage | 480 volts |