Carling Technologies, Inc. Circuit Breakers AB2-B0-24-450-1D1-C

Description
Circuit Breaker AC DC
Request a Quote
Description
Circuit Breaker AC DC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Carling Technologies A-Series Circuit Breaker, part number 31M0955, is a 2-pole device rated for 5A at 277VAC. It features a compact design and is suitable for general-purpose applications, including telecom, marine, military, and renewable energy sectors. The circuit breaker has a short circuit capacity of 5kA and a trip time of 160 seconds. It is UL Recognized and CSA Accepted, ensuring compliance with safety standards. The dielectric strength is rated at 1.5kV, providing reliable insulation. This circuit breaker is RoHS compliant, making it suitable for environmentally conscious projects. Its robust construction and temperature stability make it a reliable choice for various applications.

Datasheet Summary
Powered by GS/AI

The Carling Technologies A-Series Circuit Breaker, part number 31M0955, is a 2-pole device rated for 5A at 277VAC. It features a compact design and is suitable for general-purpose applications, including telecom, marine, military, and renewable energy sectors. The circuit breaker has a short circuit capacity of 5kA and a trip time of 160 seconds. It is UL Recognized and CSA Accepted, ensuring compliance with safety standards. The dielectric strength is rated at 1.5kV, providing reliable insulation. This circuit breaker is RoHS compliant, making it suitable for environmentally conscious projects. Its robust construction and temperature stability make it a reliable choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-AB2-B0-24-450-1D1-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, 2 Pole, 5A, 277Vac; Product Range Carling Technologies - 31M0955 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 5A, 277Vac; Product Range Carling Technologies
31M0955
Circuit Breaker, 2 Pole, 5A, 277Vac; Product Range Carling Technologies 31M0955
CIRCUIT BREAKER, 2 POLE, 5A, 277VAC; Product Range:A Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:160s; Dielectric Strength:1.5kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 5A, 277VAC; Product Range:A Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:160s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-AB2-B0-24-450-1D1-C-ND 31M0955
Product Name Circuit Breakers Circuit Breaker, 2 Pole, 5A, 277Vac; Product Range Carling Technologies
Rated Current 5 amps 5 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1G200N-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 50 amps
View Details
2 suppliers
Circuit Breakers - 209-2-1-66F-3-7-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
2 suppliers