Carling Technologies, Inc. Circuit Breaker, Hydromagnetic, 1P, 480V, 25A; Product Range Carling Technologies CM1-B0-34-625-101-C

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 25A; Product Range:C Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 25A; Product Range:C Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 480V, 25A; Product Range Carling Technologies - 83K9743 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 480V, 25A; Product Range Carling Technologies
83K9743
Circuit Breaker, Hydromagnetic, 1P, 480V, 25A; Product Range Carling Technologies 83K9743
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 25A; Product Range:C Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VAC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 25A; Product Range:C Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 83K9743
Product Name Circuit Breaker, Hydromagnetic, 1P, 480V, 25A; Product Range Carling Technologies
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data