Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 2P, 20A, 5Ka; Product Range Carling Technologies AM2-B0-34-620-201-C

Description
MAG HYDRAULIC CKT BREAKER, 2P, 20A, 5KA; Product Range:A Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 2P, 20A, 5KA; Product Range:A Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 2P, 20A, 5Ka; Product Range Carling Technologies - 68T1507 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 2P, 20A, 5Ka; Product Range Carling Technologies
68T1507
Mag Hydraulic Ckt Breaker, 2P, 20A, 5Ka; Product Range Carling Technologies 68T1507
MAG HYDRAULIC CKT BREAKER, 2P, 20A, 5KA; Product Range:A Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 2P, 20A, 5KA; Product Range:A Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68T1507
Product Name Mag Hydraulic Ckt Breaker, 2P, 20A, 5Ka; Product Range Carling Technologies
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
Electronic circuit breaker - 787-1664/106-011 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 209-2-1-66F-4-8-25-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details