Carling Technologies, Inc. Circuit Breakers CA3-B0-22-650-12A-D

Description
Circuit Breaker Magnetic (Hydraulic Delay) 50A 240V AC 125V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 50A 240V AC 125V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - CA3-B0-22-650-12A-D-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
CA3-B0-22-650-12A-D-ND
Circuit Breakers CA3-B0-22-650-12A-D-ND
Circuit Breaker Magnetic (Hydraulic Delay) 50A 240V AC 125V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 50A 240V AC 125V DC Lever Panel Mount

Buy Now Datasheet
Product Range Carling Technologies - 02E0202 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Carling Technologies
02E0202
Product Range Carling Technologies 02E0202
Product Range:C Series; Current Rating:50A; No. of Poles:3 Pole; Input Voltage VAC:480VAC; Interrupting Capacity:-; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

Product Range:C Series; Current Rating:50A; No. of Poles:3 Pole; Input Voltage VAC:480VAC; Interrupting Capacity:-; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 50A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC - 70132053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 50A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC
70132053
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 50A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC 70132053
Circuit Breaker, 15 A Current Rating 15 A current rating C-Series UL489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50,000 Amps.

Circuit Breaker, 15 A Current Rating

  • 15 A current rating
    C-Series UL489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50,000 Amps.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number CA3-B0-22-650-12A-D-ND 02E0202 70132053
Product Name Circuit Breakers Product Range Carling Technologies Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 50A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC
Rated Current 50 amps 50 amps 50 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data