Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 2P, 10A, 5Ka; Product Range Carling Technologies BB2-B0-44-610-221-D

Description
MAG HYDRAULIC CKT BREAKER, 2P, 10A, 5KA; Product Range:B Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 2P, 10A, 5KA; Product Range:B Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 2P, 10A, 5Ka; Product Range Carling Technologies - 68T8481 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 2P, 10A, 5Ka; Product Range Carling Technologies
68T8481
Mag Hydraulic Ckt Breaker, 2P, 10A, 5Ka; Product Range Carling Technologies 68T8481
MAG HYDRAULIC CKT BREAKER, 2P, 10A, 5KA; Product Range:B Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 2P, 10A, 5KA; Product Range:B Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68T8481
Product Name Mag Hydraulic Ckt Breaker, 2P, 10A, 5Ka; Product Range Carling Technologies
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 3-2486200-5 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers