Carling Technologies, Inc. Circuit Breakers AA1-B0-34-615-3B1-C

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC 80V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC 80V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-1001-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-1001-ND
Circuit Breakers 432-1001-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC 80V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC 80V DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, 1 Pole, 15A, 277Vac; Product Range Carling Technologies - 10J8472 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 15A, 277Vac; Product Range Carling Technologies
10J8472
Circuit Breaker, 1 Pole, 15A, 277Vac; Product Range Carling Technologies 10J8472
CIRCUIT BREAKER, 1 POLE, 15A, 277VAC; Product Range:A Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 15A, 277VAC; Product Range:A Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-1001-ND 10J8472
Product Name Circuit Breakers Circuit Breaker, 1 Pole, 15A, 277Vac; Product Range Carling Technologies
Rated Current 15 amps 15 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-BKR - 140G-H2C3-C15-BA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details