Carling Technologies, Inc. Circuit Breakers CA2-B0-34-620-121-D

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC 125V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC 125V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-1022-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-1022-ND
Circuit Breakers 432-1022-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC 125V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC 125V DC Lever Panel Mount

Buy Now Datasheet
Molded Case Circuit Breaker - 17825591 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
17825591
Molded Case Circuit Breaker 17825591
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 20A, PRODUCT RANGE:C SERIES, CURRENT RATING:20A, NO. OF POLES:2 POLE, INPUT VOLTAGE VAC:480V, INTERRUPTING CAPACITY:5KA, TRIP TIME:20S, DIELECTRIC STRENGTH:3.75KV, VOLTAGE AC:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 20A, PRODUCT RANGE:C SERIES, CURRENT RATING:20A, NO. OF POLES:2 POLE, INPUT VOLTAGE VAC:480V, INTERRUPTING CAPACITY:5KA, TRIP TIME:20S, DIELECTRIC STRENGTH:3.75KV, VOLTAGE AC:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hydromagnetic, 2P, 480V, 20A; Product Range Carling Technologies - 76K3880 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 480V, 20A; Product Range Carling Technologies
76K3880
Circuit Breaker, Hydromagnetic, 2P, 480V, 20A; Product Range Carling Technologies 76K3880
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 20A; Product Range:C Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 20A; Product Range:C Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-1022-ND 17825591 76K3880
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, Hydromagnetic, 2P, 480V, 20A; Product Range Carling Technologies
Rated Current 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data