Carling Technologies, Inc. Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC BA2-B0-34-630-121-C

Description
Multi 9 C60N Supplementary Protector All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Typical applications include power supplies, medical equipment, office equipment, control panels and marine equipment.
Datasheet
Description
Multi 9 C60N Supplementary Protector All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Typical applications include power supplies, medical equipment, office equipment, control panels and marine equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC - 70131509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC
70131509
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC 70131509
Multi 9 C60N Supplementary Protector All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Typical applications include power supplies, medical equipment, office equipment, control panels and marine equipment.

Multi 9 C60N Supplementary Protector
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
Typical applications include power supplies, medical equipment, office equipment, control panels and marine equipment.

Supplier's Site
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies - 14C3966 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies
14C3966
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies 14C3966
CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:B Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:B Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70131509 14C3966
Product Name Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 30A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 30 amps 30 amps
Trip System Type Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4826-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Molded Case Circuit Breaker - 119565582 - Radwell International
Specs
Number of Poles 1
View Details
Circuit Breakers - 209-1-1-62F-3-2-12-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details