CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 11J2054 |
| Product Name | Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies |
| Rated Current | 30 amps |