CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 15A; Product Range:A Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 32C5860 |
| Product Name | Circuit Breaker, Hydromagnetic, 1P, 277V, 15A; Product Range Carling Technologies |
| Rated AC Voltage | 277 volts |