Carling Technologies, Inc. Circuit Breakers AA2-B0-26-630-1B1-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-AA2-B0-26-630-1B1-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies - 03H8857 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies
03H8857
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies 03H8857
CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:700s; Dielectric Strength:1.5kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:700s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-AA2-B0-26-630-1B1-C-ND 03H8857
Product Name Circuit Breakers Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies
Rated Current 30 amps 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data