Carling Technologies, Inc. Circuit Breakers CA2-B0-34-650-121-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA2-B0-34-650-121-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, 2 Pole, 50A, 277Vac; Product Range Carling Technologies - 69K1770 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 50A, 277Vac; Product Range Carling Technologies
69K1770
Circuit Breaker, 2 Pole, 50A, 277Vac; Product Range Carling Technologies 69K1770
CIRCUIT BREAKER, 2 POLE, 50A, 277VAC; Product Range:C Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 50A, 277VAC; Product Range:C Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 50A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC - 70131522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 50A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC
70131522
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 50A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC 70131522
Magnetic Circuit Breaker, 100 Megohms (Min.) @ 500 VDC Insulation Resistance Rockerguard and push-to-reset bezel help prevent inadvertent actuation Designed for those applications requiring higher amperage and voltage handling capability in a compact design.

Magnetic Circuit Breaker, 100 Megohms (Min.) @ 500 VDC Insulation Resistance

  • Rockerguard and push-to-reset bezel help prevent inadvertent actuation
    Designed for those applications requiring higher amperage and voltage handling capability in a compact design.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-CA2-B0-34-650-121-C-ND 69K1770 70131522
Product Name Circuit Breakers Circuit Breaker, 2 Pole, 50A, 277Vac; Product Range Carling Technologies Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 50A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC
Rated Current 50 amps 50 amps 50 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data