Carling Technologies, Inc. Circuit Protection - Circuit Breakers CA3-B4-22-640-61D-C

Description
Win Source Part Number: 1109018-CA3-B4-22-64 0-61D-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 83 pct. Current Rating (Amps): 40A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA3-B4-22-640-61 D-C,CJ1B21462532BMG, CA3B42264061DC Approval Agency: CSA, UL
Request a Quote
Description
Win Source Part Number: 1109018-CA3-B4-22-64 0-61D-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 83 pct. Current Rating (Amps): 40A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA3-B4-22-640-61 D-C,CJ1B21462532BMG, CA3B42264061DC Approval Agency: CSA, UL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CA3-B4-22-640-61D-C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CA3-B4-22-640-61D-C
Circuit Protection - Circuit Breakers CA3-B4-22-640-61D-C
Win Source Part Number: 1109018-CA3-B4-22-64 0-61D-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 83 pct. Current Rating (Amps): 40A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA3-B4-22-640-61 D-C,CJ1B21462532BMG, CA3B42264061DC Approval Agency: CSA, UL

Win Source Part Number: 1109018-CA3-B4-22-640-61D-C
Category: Circuit Protection>Circuit Breakers
Series: C
Package: Bulk
Voltage Rating - AC: 480 V
Voltage Rating - DC: 150 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 3
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
Current Rating (Amps): 40A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: 432-CA3-B4-22-640-61D-C,CJ1B21462532BMG,CA3B42264061DC
Approval Agency: CSA, UL

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number CA3-B4-22-640-61D-C
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
140G 125A Molded Case Frame - 140G-H15X3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.3000 amps
View Details
3 suppliers
Motor Protection - 1220731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details