Carling Technologies, Inc. Circuit Protection - Circuit Breakers CLB-153-11A5B-R-A/15

Description
Win Source Part Number: 1146339-CLB-153-11A5 B-R-A/15 Category: Circuit Protection>Circuit Breakers Series: CLB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CLB-153-11A5B-R- A/15,CA3B02465012DC, CLB-00000291
Request a Quote
Description
Win Source Part Number: 1146339-CLB-153-11A5 B-R-A/15 Category: Circuit Protection>Circuit Breakers Series: CLB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CLB-153-11A5B-R- A/15,CA3B02465012DC, CLB-00000291
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CLB-153-11A5B-R-A/15 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CLB-153-11A5B-R-A/15
Circuit Protection - Circuit Breakers CLB-153-11A5B-R-A/15
Win Source Part Number: 1146339-CLB-153-11A5 B-R-A/15 Category: Circuit Protection>Circuit Breakers Series: CLB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CLB-153-11A5B-R- A/15,CA3B02465012DC, CLB-00000291

Win Source Part Number: 1146339-CLB-153-11A5B-R-A/15
Category: Circuit Protection>Circuit Breakers
Series: CLB
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 32 V
Standard Package: 100
Actuator Type: Push to Reset
Illumination: None
Number of Poles: 1
Breaker Type: Thermal
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Current Rating (Amps): 15A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: 432-CLB-153-11A5B-R-A/15,CA3B02465012DC,CLB-00000291

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number CLB-153-11A5B-R-A/15
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1423057-2 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 723-209-2-1-66F-4-8-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - 486-2785-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details