CIRCUIT BREAKER, 3 POLE, 50A, 277VAC; Product Range:C Series; Current Rating:50A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:0.15s; Dielectric Strength:1.96kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 03H3494 |
| Product Name | Circuit Breaker, 3 Pole, 50A, 277Vac; Product Range Carling Technologies |
| Rated Current | 50 amps |