Carling Technologies, Inc. Circuit Protection - Circuit Breakers AC2-B0-22-630-MFA-C

Description
Win Source Part Number: 1222056-AC2-B0-22-63 0-MFA-C Category: Circuit Protection>Circuit Breakers Series: A Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 30A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: AC2B022630MFAC,AJ2B0 346102L1C,432-AC2-B0 -22-630-MFA-C Approval Agency: CSA, UL
Request a Quote
Description
Win Source Part Number: 1222056-AC2-B0-22-63 0-MFA-C Category: Circuit Protection>Circuit Breakers Series: A Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 30A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: AC2B022630MFAC,AJ2B0 346102L1C,432-AC2-B0 -22-630-MFA-C Approval Agency: CSA, UL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - AC2-B0-22-630-MFA-C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
AC2-B0-22-630-MFA-C
Circuit Protection - Circuit Breakers AC2-B0-22-630-MFA-C
Win Source Part Number: 1222056-AC2-B0-22-63 0-MFA-C Category: Circuit Protection>Circuit Breakers Series: A Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 30A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: AC2B022630MFAC,AJ2B0 346102L1C,432-AC2-B0 -22-630-MFA-C Approval Agency: CSA, UL

Win Source Part Number: 1222056-AC2-B0-22-630-MFA-C
Category: Circuit Protection>Circuit Breakers
Series: A
Package: Bulk
Voltage Rating - AC: 277 V
Voltage Rating - DC: 80 V
Standard Package: 1
Actuator Type: Rocker
Illumination: None
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
Current Rating (Amps): 30A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: AC2B022630MFAC,AJ2B0346102L1C,432-AC2-B0-22-630-MFA-C
Approval Agency: CSA, UL

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number AC2-B0-22-630-MFA-C
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details