The Circuit Breaker, Thermal, 1P, 250V, 25A from Carling Technologies is designed for reliable circuit protection in various applications, including household appliances, transportation, and medical equipment. It features a compact design with a push-to-reset mechanism and is rated for 25A at 250VAC and 32VDC. The breaker has an interrupting capacity of 2500A at 32VDC and can withstand a dielectric strength of 2500 VAC for one minute. It operates effectively at a maximum temperature of 60°C and offers high insulation resistance of 100M ohms. The product is compliant with UL, cUL, CSA, TUV, and CE standards, making it suitable for a wide range of environments, including marine applications.
CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:CLB Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 84K1124 |
| Product Name | Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Carling Technologies |
| Rated AC Voltage | 250 volts |