Carling Technologies, Inc. Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 20A; Product Range Carling Technologies BA2-B0-34-620-421-D

Description
CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2P, 277V, 20A; Product Range:B Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2P, 277V, 20A; Product Range:B Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 20A; Product Range Carling Technologies - 01J3159 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 20A; Product Range Carling Technologies
01J3159
Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 20A; Product Range Carling Technologies 01J3159
CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2P, 277V, 20A; Product Range:B Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV RoHS Compliant: Yes

CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2P, 277V, 20A; Product Range:B Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 01J3159
Product Name Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 20A; Product Range Carling Technologies
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 209-3-21208-4-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-860 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers