Carling Technologies, Inc. Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 10A; Product Range Carling Technologies CA2-B0-46-610-622-E

Description
CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2P, 277V, 10A; Product Range:C Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:150s; Dielectric Strength:3.75kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2P, 277V, 10A; Product Range:C Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:150s; Dielectric Strength:3.75kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 10A; Product Range Carling Technologies - 74M8216 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 10A; Product Range Carling Technologies
74M8216
Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 10A; Product Range Carling Technologies 74M8216
CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2P, 277V, 10A; Product Range:C Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:150s; Dielectric Strength:3.75kV RoHS Compliant: Yes

CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2P, 277V, 10A; Product Range:C Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:150s; Dielectric Strength:3.75kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 74M8216
Product Name Circuit Breaker, Magnetic Hydraulic, 2P, 277V, 10A; Product Range Carling Technologies
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - T11-211R-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details