Carling Technologies, Inc. Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies C1005B-3B101BR3

Description
THERMAL CIRCUIT BREAKER, 1 POLE, 10A; Product Range:C1005B Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Description
THERMAL CIRCUIT BREAKER, 1 POLE, 10A; Product Range:C1005B Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies - 32X6327 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies
32X6327
Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies 32X6327
THERMAL CIRCUIT BREAKER, 1 POLE, 10A; Product Range:C1005B Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 10A; Product Range:C1005B Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site
Circuit Protectors, Thermal, Lighted, 10 Amps, Black Bezel W/White Legend, Red - 70131771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Protectors, Thermal, Lighted, 10 Amps, Black Bezel W/White Legend, Red
70131771
Circuit Protectors, Thermal, Lighted, 10 Amps, Black Bezel W/White Legend, Red 70131771
C1005B Series is a switch and circuit protector in one small, compact package. This combo-device eliminates the need for both a switch and thermal circuit protector on customer panels. By using only this multi-purpose product, wiring and assembly costs are greatly reduced, while at the same time, valuable panel seal estate is saved. Industry Standard 0.550" × 1.125 Mounting Hole (14 mm × 28.5 mm) Ratings from 7 to 16 Amps Standard Reset/Off Legend Aesthetically Pleasing Curved Rocker and Angular Bezel 0.250" Tabs or Solder Lug Terminations 65°C Maximum Operating Temperature

C1005B Series is a switch and circuit protector in one small, compact package. This combo-device eliminates the need for both a switch and thermal circuit protector on customer panels. By using only this multi-purpose product, wiring and assembly costs are greatly reduced, while at the same time, valuable panel seal estate is saved.

  • Industry Standard 0.550" × 1.125 Mounting Hole (14 mm × 28.5 mm)
  • Ratings from 7 to 16 Amps
  • Standard Reset/Off Legend
  • Aesthetically Pleasing Curved Rocker and Angular Bezel
  • 0.250" Tabs or Solder Lug Terminations
  • 65°C Maximum Operating Temperature
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 32X6327 70131771
Product Name Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies Circuit Protectors, Thermal, Lighted, 10 Amps, Black Bezel W/White Legend, Red
Rated AC Voltage 250 volts
Rated DC Voltage 32 volts
Rated Current 10 amps 10 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data