Carling Technologies, Inc. Circuit Breakers C1005B-3B151BR3

Description
C1005B-3B151BR3
Request a Quote Datasheet
Description
C1005B-3B151BR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-C1005B-3B151BR3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-C1005B-3B151BR3-ND
Circuit Breakers 432-C1005B-3B151BR3-ND
C1005B-3B151BR3

C1005B-3B151BR3

Buy Now Datasheet
Circuit Protector, Thermal, Lighted, 15Amps, Black Bezel with White Legend, Red - 70131773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Protector, Thermal, Lighted, 15Amps, Black Bezel with White Legend, Red
70131773
Circuit Protector, Thermal, Lighted, 15Amps, Black Bezel with White Legend, Red 70131773
C1005B Series is a switch and circuit protector in one small, compact package. This combo-device eliminates the need for both a switch and thermal circuit protector on customer panels. By using only this multi-purpose product, wiring and assembly costs are greatly reduced, while at the same time, valuable panel seal estate is saved. Industry Standard 0.550" × 1.125 Mounting Hole (14 mm × 28.5 mm) Ratings from 7 to 16 Amps Standard Reset/Off Legend Aesthetically Pleasing Curved Rocker and Angular Bezel 0.250" Tabs or Solder Lug Terminations 65°C Maximum Operating Temperature

C1005B Series is a switch and circuit protector in one small, compact package. This combo-device eliminates the need for both a switch and thermal circuit protector on customer panels. By using only this multi-purpose product, wiring and assembly costs are greatly reduced, while at the same time, valuable panel seal estate is saved.

  • Industry Standard 0.550" × 1.125 Mounting Hole (14 mm × 28.5 mm)
  • Ratings from 7 to 16 Amps
  • Standard Reset/Off Legend
  • Aesthetically Pleasing Curved Rocker and Angular Bezel
  • 0.250" Tabs or Solder Lug Terminations
  • 65°C Maximum Operating Temperature
Supplier's Site
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies - 51T4225 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies
51T4225
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies 51T4225
THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:C1005B Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:C1005B Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-C1005B-3B151BR3-ND 70131773 51T4225
Product Name Circuit Breakers Circuit Protector, Thermal, Lighted, 15Amps, Black Bezel with White Legend, Red Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker Rocker
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-39090-3-V-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details