MAG HYDRAULIC CKT BREAKER, 2P, 15A, 5KA; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:700s; Dielectric Strength:1.96kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 72AC4103 |
| Product Name | Mag Hydraulic Ckt Breaker, 2P, 15A, 5Ka; Product Range Carling Technologies |
| Rated Current | 15 amps |