Carling Technologies, Inc. Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC CLB-253-11A3N-BA

Description
Pushbutton Thermal Circuit Protectors The CLB and CMB Series thermal circuit breakers offer a reliable, cost-effective solution to your circuit protection needs. Ideal for general household appliances, commercial appliances, transportation, marine, telecommunications and power strips. AC/DC rating to 40 Amps. SPST. 125/250 VAC. 32 VDC. Black plastic bushings. 250 tab terminals. UL, CUL and TüV Certified.
Description
Pushbutton Thermal Circuit Protectors The CLB and CMB Series thermal circuit breakers offer a reliable, cost-effective solution to your circuit protection needs. Ideal for general household appliances, commercial appliances, transportation, marine, telecommunications and power strips. AC/DC rating to 40 Amps. SPST. 125/250 VAC. 32 VDC. Black plastic bushings. 250 tab terminals. UL, CUL and TüV Certified.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC - 70131635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC
70131635
Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC 70131635
Pushbutton Thermal Circuit Protectors The CLB and CMB Series thermal circuit breakers offer a reliable, cost-effective solution to your circuit protection needs. Ideal for general household appliances, commercial appliances, transportation, marine, telecommunications and power strips. AC/DC rating to 40 Amps. SPST. 125/250 VAC. 32 VDC. Black plastic bushings. 250 tab terminals. UL, CUL and TüV Certified.

Pushbutton Thermal Circuit Protectors
The CLB and CMB Series thermal circuit breakers offer a reliable, cost-effective solution to your circuit protection needs. Ideal for general household appliances, commercial appliances, transportation, marine, telecommunications and power strips. AC/DC rating to 40 Amps. SPST. 125/250 VAC. 32 VDC. Black plastic bushings. 250 tab terminals. UL, CUL and TÜV Certified.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70131635
Product Name Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 25 amps
Trip System Type Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 20A - QLB-203-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details