Circuit Breaker AC DC
CIRCUIT BREAKER, 1 POLE, 25A, 277VAC; Product Range:A Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 432-AA1-B0-34-625-3B1-C-ND | 72C6013 |
| Product Name | Circuit Breakers | Circuit Breaker, 1 Pole, 25A, 277Vac; Product Range Carling Technologies |
| Rated Current | 25 amps | 25 amps |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator | |
| Mounting Style | Plug-in |