Carling Technologies, Inc. Circuit Breakers CA3-B0-34-620-121-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA3-B0-34-620-121-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 20A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC - 70131523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 20A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC
70131523
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 20A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC 70131523
Series Trip (Current) Type Circuit, 0.625 in. Thread Length, Circuit Breakers All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. The C-Series UL489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50000 A. Thermoset glass filled polyester half shell construction for increased mechanical & electrical strength; wiping contacts mechanical linkage with two-step actuation cleans contacts, provides high, positive contact pressure & longer contact life.

Series Trip (Current) Type Circuit, 0.625 in. Thread Length, Circuit Breakers
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
The C-Series UL489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50000 A. Thermoset glass filled polyester half shell construction for increased mechanical & electrical strength; wiping contacts mechanical linkage with two-step actuation cleans contacts, provides high, positive contact pressure & longer contact life.

Supplier's Site
Circuit Breaker, 3 Pole, 20A, 277Vac; Product Range Carling Technologies - 93B7884 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 20A, 277Vac; Product Range Carling Technologies
93B7884
Circuit Breaker, 3 Pole, 20A, 277Vac; Product Range Carling Technologies 93B7884
CIRCUIT BREAKER, 3 POLE, 20A, 277VAC; Product Range:C Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 20A, 277VAC; Product Range:C Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-CA3-B0-34-620-121-C-ND 70131523 93B7884
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 20A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC Circuit Breaker, 3 Pole, 20A, 277Vac; Product Range Carling Technologies
Rated Current 20 amps 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 25A - QLB-253-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-4832-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers