Carling Technologies, Inc. Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Carling Technologies CLB-103-11A3N-B-A

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:CLB Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:CLB Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Carling Technologies - 84K1122 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Carling Technologies
84K1122
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Carling Technologies 84K1122
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:CLB Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:CLB Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 84K1122
Product Name Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Carling Technologies
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-2599-374-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - 486-5456-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Trips - 1216863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Cable
View Details