Carling Technologies, Inc. Thermal Circuit Breaker, 1 Pole, 40A; Product Range Carling Technologies CLB-403-11B3A-B-A

Description
THERMAL CIRCUIT BREAKER, 1 POLE, 40A; Product Range:CLB Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
THERMAL CIRCUIT BREAKER, 1 POLE, 40A; Product Range:CLB Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker, 1 Pole, 40A; Product Range Carling Technologies - 53K0593 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 40A; Product Range Carling Technologies
53K0593
Thermal Circuit Breaker, 1 Pole, 40A; Product Range Carling Technologies 53K0593
THERMAL CIRCUIT BREAKER, 1 POLE, 40A; Product Range:CLB Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 40A; Product Range:CLB Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 53K0593
Product Name Thermal Circuit Breaker, 1 Pole, 40A; Product Range Carling Technologies
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-BKR - 140G-H0C4-C50 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 209-3-2599-330-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details