Carling Technologies, Inc. Circuit Breakers BA1-B0-34-615-121-D

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC 80V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC 80V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-1009-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-1009-ND
Circuit Breakers 432-1009-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC 80V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC 80V DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC - 70131502 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC
70131502
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC 70131502
Terminal Type Quick Connect Tab, White, Circuit Breaker All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. It utilizes the hydraulic magnetic principle which provides precise operation and performance even when exposed to extremely hot and⁄or cold application environments.

Terminal Type Quick Connect Tab, White, Circuit Breaker
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
It utilizes the hydraulic magnetic principle which provides precise operation and performance even when exposed to extremely hot and⁄or cold application environments.

Supplier's Site
Circuit Breaker, Hydromagnetic, 1P, 277V, 15A; Product Range Carling Technologies - 76K1010 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 15A; Product Range Carling Technologies
76K1010
Circuit Breaker, Hydromagnetic, 1P, 277V, 15A; Product Range Carling Technologies 76K1010
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 15A; Product Range:B Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 15A; Product Range:B Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-1009-ND 70131502 76K1010
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC Circuit Breaker, Hydromagnetic, 1P, 277V, 15A; Product Range Carling Technologies
Rated Current 15 amps 15 amps 15 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4835-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Circuit Breakers - 723-209-1-1-62-3-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details