Carling Technologies, Inc. Product Range Carling Technologies BA3-X0-06-897-X22-D

Description
Product Range:B Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:1.5kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
Product Range:B Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:1.5kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Carling Technologies - 05C0627 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Carling Technologies
05C0627
Product Range Carling Technologies 05C0627
Product Range:B Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:1.5kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes

Product Range:B Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:1.5kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 05C0627
Product Name Product Range Carling Technologies
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393250-9 - TE Connectivity
Specs
Rated Current 0.2500 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breakers - 209-3-2599-328-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details