Carling Technologies, Inc. Circuit Breakers AC1-B0-34-610-131-D

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-1004-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-1004-ND
Circuit Breakers 432-1004-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Rocker Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies - 76K1004 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies
76K1004
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies 76K1004
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-1004-ND 76K1004
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies
Rated Current 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data