Carling Technologies, Inc. Circuit Breakers CA2-B0-34-610-121-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA2-B0-34-610-121-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, 2 Pole, 10A, 277Vac; Product Range Carling Technologies - 69K1769 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 10A, 277Vac; Product Range Carling Technologies
69K1769
Circuit Breaker, 2 Pole, 10A, 277Vac; Product Range Carling Technologies 69K1769
CIRCUIT BREAKER, 2 POLE, 10A, 277VAC; Product Range:C Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 10A, 277VAC; Product Range:C Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC - 70131517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC
70131517
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC 70131517
Multi 9 C60N Supplementary Protector All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Designed for those applications requiring higher amperage and voltage handling capability in a compact design. The C-series UL 489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50000 A. Thermoset glass filled polyester half shell construction for increased mechanical and electrical strength; Wiping Contacts Mechanical linkage with two-step actuation - cleans contacts, provides high, positive contact pressure & longer contact life.

Multi 9 C60N Supplementary Protector
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
Designed for those applications requiring higher amperage and voltage handling capability in a compact design. The C-series UL 489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50000 A. Thermoset glass filled polyester half shell construction for increased mechanical and electrical strength; Wiping Contacts Mechanical linkage with two-step actuation - cleans contacts, provides high, positive contact pressure & longer contact life.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-CA2-B0-34-610-121-C-ND 69K1769 70131517
Product Name Circuit Breakers Circuit Breaker, 2 Pole, 10A, 277Vac; Product Range Carling Technologies Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC
Rated Current 10 amps 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-62-4-2-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - A-0701R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Circuit-Breaker Combination Starter - 113-C30ACDE1F-43-3-4R-7 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details