Carling Technologies, Inc. Circuit Protection - Circuit Breakers CA2-B0-20-620-321-C

Description
Win Source Part Number: 1035657-CA2-B0-20-62 0-321-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA2-B0-20-620-32 1-C,CA2B020620321C,M S3M6461521CBA0CA Approval Agency: CSA, UL
Request a Quote
Description
Win Source Part Number: 1035657-CA2-B0-20-62 0-321-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA2-B0-20-620-32 1-C,CA2B020620321C,M S3M6461521CBA0CA Approval Agency: CSA, UL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CA2-B0-20-620-321-C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CA2-B0-20-620-321-C
Circuit Protection - Circuit Breakers CA2-B0-20-620-321-C
Win Source Part Number: 1035657-CA2-B0-20-62 0-321-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA2-B0-20-620-32 1-C,CA2B020620321C,M S3M6461521CBA0CA Approval Agency: CSA, UL

Win Source Part Number: 1035657-CA2-B0-20-620-321-C
Category: Circuit Protection>Circuit Breakers
Series: C
Package: Bulk
Voltage Rating - AC: 480 V
Voltage Rating - DC: 150 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
Current Rating (Amps): 20A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: 432-CA2-B0-20-620-321-C,CA2B020620321C,MS3M6461521CBA0CA
Approval Agency: CSA, UL

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number CA2-B0-20-620-321-C
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-2599-303-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - T11-211-1.3-424-ND - DigiKey
Specs
Rated Current 1.3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 6-1393252-2 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - Q278-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details