Circuit Breaker Thermal 12A 250V AC 32V DC Push to Reset Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 432-CLB-123-11B3A-B-A-ND |
| Product Name | Circuit Breakers |
| Rated Current | 12 amps |
| Trip System Type | Thermal |
| Features | Trip Indicator |