Carling Technologies, Inc. Circuit Breakers CA3-B0-44-620-22C-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA3-B0-44-620-22C-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Mag Hydraulic Ckt Breaker, 3P, 20A, 5Ka; Product Range Carling Technologies - 72AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 3P, 20A, 5Ka; Product Range Carling Technologies
72AC4102
Mag Hydraulic Ckt Breaker, 3P, 20A, 5Ka; Product Range Carling Technologies 72AC4102
MAG HYDRAULIC CKT BREAKER, 3P, 20A, 5KA; Product Range:C Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 3P, 20A, 5KA; Product Range:C Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-CA3-B0-44-620-22C-C-ND 72AC4102
Product Name Circuit Breakers Mag Hydraulic Ckt Breaker, 3P, 20A, 5Ka; Product Range Carling Technologies
Rated Current 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q278-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Circuit Breakers - 3-1393249-9 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details