Carling Technologies, Inc. Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Carling Technologies AA1-B0-34-620-3D1-C

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; Product Range:A Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; Product Range:A Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Carling Technologies - 76K1000 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Carling Technologies
76K1000
Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Carling Technologies 76K1000
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; Product Range:A Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; Product Range:A Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 76K1000
Product Name Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Carling Technologies
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
MCBs - 1444800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - T12-221R-5.5-ND - DigiKey
Specs
Rated Current 5.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 209-2-1-66-4-9-70-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details