Carling Technologies, Inc. Circuit Breakers BA2-B0-34-610-121-D

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-1012-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-1012-ND
Circuit Breakers 432-1012-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC - 70131506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC
70131506
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC 70131506
Multi 9 C60N Supplementary Protector All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Typical applications include power supplies, medical equipment, office equipment, control panels and marine equipment.

Multi 9 C60N Supplementary Protector
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
Typical applications include power supplies, medical equipment, office equipment, control panels and marine equipment.

Supplier's Site
Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Carling Technologies - 76K2878 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Carling Technologies
76K2878
Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Carling Technologies 76K2878
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 10A; Product Range:B Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 10A; Product Range:B Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-1012-ND 70131506 76K2878
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;2 Pole;Vol-Rtg 277/80VAC/VDC Circuit Breaker, Hydromagnetic, 2P, 277V, 10A; Product Range Carling Technologies
Rated Current 10 amps 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393250-0 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
4 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-1-1-52-2-9-100-H-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-2322-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
3 suppliers