Carling Technologies, Inc. Circuit Breakers CA3-B0-34-640-121-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA3-B0-34-640-121-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 40A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC - 70131525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 40A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC
70131525
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 40A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC 70131525
Series Trip (Current) Type Circuit, 0.625 in. Thread Length, Circuit Breakers All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. The C-Series UL489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50000 A. Thermoset glass filled polyester half shell construction for increased mechanical & electrical strength; wiping contacts mechanical linkage with two-step actuation cleans contacts, provides high, positive contact pressure & longer contact life.

Series Trip (Current) Type Circuit, 0.625 in. Thread Length, Circuit Breakers
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
The C-Series UL489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50000 A. Thermoset glass filled polyester half shell construction for increased mechanical & electrical strength; wiping contacts mechanical linkage with two-step actuation cleans contacts, provides high, positive contact pressure & longer contact life.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 432-CA3-B0-34-640-121-C-ND 70131525
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 40A;Panel;3 Pole;Vol-Rtg 480 WYE/277VAC
Rated Current 40 amps 40 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data