Carling Technologies, Inc. Circuit Breakers CA3-B0-34-650-121-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA3-B0-34-650-121-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, 3 Pole, 50A, 277Vac; Product Range Carling Technologies - 89F5615 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 50A, 277Vac; Product Range Carling Technologies
89F5615
Circuit Breaker, 3 Pole, 50A, 277Vac; Product Range Carling Technologies 89F5615
CIRCUIT BREAKER, 3 POLE, 50A, 277VAC; Product Range:C Series; Current Rating:50A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 50A, 277VAC; Product Range:C Series; Current Rating:50A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-CA3-B0-34-650-121-C-ND 89F5615
Product Name Circuit Breakers Circuit Breaker, 3 Pole, 50A, 277Vac; Product Range Carling Technologies
Rated Current 50 amps 50 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers