Carling Technologies, Inc. Circuit Breakers AA1-B0-34-450-5D1-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-AA1-B0-34-450-5D1-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, 1 Pole, 5A, 277Vac; Product Range Carling Technologies - 67T3765 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 5A, 277Vac; Product Range Carling Technologies
67T3765
Circuit Breaker, 1 Pole, 5A, 277Vac; Product Range Carling Technologies 67T3765
CIRCUIT BREAKER, 1 POLE, 5A, 277VAC; Product Range:A Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 5A, 277VAC; Product Range:A Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-AA1-B0-34-450-5D1-C-ND 67T3765
Product Name Circuit Breakers Circuit Breaker, 1 Pole, 5A, 277Vac; Product Range Carling Technologies
Rated Current 5 amps 5 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3201-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details