Carling Technologies, Inc. Circuit Breakers AA2-B0-24-630-1B2-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-AA2-B0-24-630-1B2-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 277V, 30A; Product Range Carling Technologies - 06M4085 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 277V, 30A; Product Range Carling Technologies
06M4085
Circuit Breaker, Hydromagnetic, 2P, 277V, 30A; Product Range Carling Technologies 06M4085
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 30A; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage Rating VAC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 30A; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-AA2-B0-24-630-1B2-C-ND 06M4085
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 277V, 30A; Product Range Carling Technologies
Rated Current 30 amps 30 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-Bkr - 140G-H15C3-C50 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - Q519-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details