Carling Technologies, Inc. Circuit Protection - Circuit Breakers CA2-P2-D2-816-A22-MK

Description
Win Source Part Number: 1209826-CA2-P2-D2-81 6-A22-MK Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Current Rating (Amps): 160A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA2-P2-D2-816-A2 2-MK,CA2P2D2816A22MK ,CT1B214680A11MF Approval Agency: UL489A, VDE
Request a Quote
Description
Win Source Part Number: 1209826-CA2-P2-D2-81 6-A22-MK Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Current Rating (Amps): 160A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA2-P2-D2-816-A2 2-MK,CA2P2D2816A22MK ,CT1B214680A11MF Approval Agency: UL489A, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CA2-P2-D2-816-A22-MK - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CA2-P2-D2-816-A22-MK
Circuit Protection - Circuit Breakers CA2-P2-D2-816-A22-MK
Win Source Part Number: 1209826-CA2-P2-D2-81 6-A22-MK Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Current Rating (Amps): 160A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: 432-CA2-P2-D2-816-A2 2-MK,CA2P2D2816A22MK ,CT1B214680A11MF Approval Agency: UL489A, VDE

Win Source Part Number: 1209826-CA2-P2-D2-816-A22-MK
Category: Circuit Protection>Circuit Breakers
Series: C
Package: Bulk
Voltage Rating - AC: 480 V
Voltage Rating - DC: 80 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
Current Rating (Amps): 160A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: 432-CA2-P2-D2-816-A22-MK,CA2P2D2816A22MK,CT1B214680A11MF
Approval Agency: UL489A, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number CA2-P2-D2-816-A22-MK
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data