Carling Technologies, Inc. Thermal Breakers CLB-153-11A3N-B-A

Description
Carling Technologies CLB-153-11A3N-B-A
Request a Quote Datasheet
Description
Carling Technologies CLB-153-11A3N-B-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 8811079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
8811079
Thermal Breakers 8811079
Carling Technologies CLB-153-11A3N-B-A

Carling Technologies CLB-153-11A3N-B-A

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Carling Technologies - 88K1051 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Carling Technologies
88K1051
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Carling Technologies 88K1051
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:CLB Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:CLB Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 8811079 88K1051
Product Name Thermal Breakers Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Carling Technologies
Number of Poles 1 1
Text for Mounting Panel mount Panel
Terminal Type Screw
Unlock Full Specs
to access all available technical data