Carling Technologies, Inc. Circuit Protection - Circuit Breakers CLB-123-27E6N-W-A

Description
Win Source Part Number: 1022170-CLB-123-27E6 N-W-A Category: Circuit Protection>Circuit Breakers Series: CLB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 82 pct. Current Rating (Amps): 12A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CA3B024665321C,432-C LB-123-27E6N-W-A,CLB 12327E6NWA
Request a Quote
Description
Win Source Part Number: 1022170-CLB-123-27E6 N-W-A Category: Circuit Protection>Circuit Breakers Series: CLB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 82 pct. Current Rating (Amps): 12A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CA3B024665321C,432-C LB-123-27E6N-W-A,CLB 12327E6NWA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CLB-123-27E6N-W-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CLB-123-27E6N-W-A
Circuit Protection - Circuit Breakers CLB-123-27E6N-W-A
Win Source Part Number: 1022170-CLB-123-27E6 N-W-A Category: Circuit Protection>Circuit Breakers Series: CLB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 82 pct. Current Rating (Amps): 12A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CA3B024665321C,432-C LB-123-27E6N-W-A,CLB 12327E6NWA

Win Source Part Number: 1022170-CLB-123-27E6N-W-A
Category: Circuit Protection>Circuit Breakers
Series: CLB
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 32 V
Standard Package: 100
Actuator Type: Push to Reset
Illumination: None
Number of Poles: 1
Breaker Type: Thermal
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
Current Rating (Amps): 12A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: CA3B024665321C,432-CLB-123-27E6N-W-A,CLB12327E6NWA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number CLB-123-27E6N-W-A
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 1-1393254-9 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C60-SJ-KJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details