Carling Technologies, Inc. Circuit Protection - Circuit Breakers AA1-B0-26-495-3B2-C

Description
Win Source Part Number: 1215255-AA1-B0-26-49 5-3B2-C Category: Circuit Protection>Circuit Breakers Series: A Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 9.5A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: AA1B0264953B2C,AB2B2 114301C2I,432-AA1-B0 -26-495-3B2-C Approval Agency: CSA, UL
Request a Quote
Description
Win Source Part Number: 1215255-AA1-B0-26-49 5-3B2-C Category: Circuit Protection>Circuit Breakers Series: A Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 9.5A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: AA1B0264953B2C,AB2B2 114301C2I,432-AA1-B0 -26-495-3B2-C Approval Agency: CSA, UL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - AA1-B0-26-495-3B2-C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
AA1-B0-26-495-3B2-C
Circuit Protection - Circuit Breakers AA1-B0-26-495-3B2-C
Win Source Part Number: 1215255-AA1-B0-26-49 5-3B2-C Category: Circuit Protection>Circuit Breakers Series: A Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 9.5A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: AA1B0264953B2C,AB2B2 114301C2I,432-AA1-B0 -26-495-3B2-C Approval Agency: CSA, UL

Win Source Part Number: 1215255-AA1-B0-26-495-3B2-C
Category: Circuit Protection>Circuit Breakers
Series: A
Package: Bulk
Voltage Rating - AC: 277 V
Voltage Rating - DC: 80 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 9.5A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: AA1B0264953B2C,AB2B2114301C2I,432-AA1-B0-26-495-3B2-C
Approval Agency: CSA, UL

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number AA1-B0-26-495-3B2-C
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers