Carling Technologies, Inc. Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The C-Series hydraulic/magnetic circuit breakers are designed for those applications requiring higher amperage and voltage handling capability in a smaller package. Available with American Standard or Metric Threaded Stud terminals,... | |
| The CMB-Series is a compact, single pole, push-to-reset family of thermal circuit breakers designed to protect equipment. Utilizing simple, precision design with few moving parts, these breakers offer cost effective,... | |
| The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a... | |
| The D-Series hydraulic/magnetic circuit breakers are similar to the C-Series circuit breakers, but designed for snap-on-back panel rail mounting on either a 35mm X 7.5mm, or a 35mm x 15mm... | |
| The E-Series hydraulic/magnetic circuit breakers are ideally suited for higher current and voltage applications. They offer front and back mounting, screw terminals, stud terminals and heavy duty box wire connectors... | |
| The F-Series hydraulic/magnetic high amperage circuit breakers are designed to handle high current applications in extremely hot and/or cold locations. Due to its time-proven hydraulic/magnetic design, the F-Series load sensing... | |
| The G-Series hydraulic-magnetic circuit breaker insures maximum protection by integrating wiping contacts for longevity; a common trip linkage between poles; a unique terminal bus connection system; and optional integrated auxiliary... | |
| The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It... | |
| The high-performance N-Series hydraulic-magnetic circuit breaker is ideally suited for the rigors and confined spaces of telecom and datacom power distribution units and rack systems. Its innovative, low profile design... | |
| The L-Series high performance, compact hydraulic/magnetic circuit breaker is ideally suited for the rigors and confined spaces found in today’s telecom/datacom power distribution units and rack systems. The L-Series circuit... | |
| The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice... | |
| The MS-Series hydraulic/magnetic Sealed Toggle Circuit Breaker is designed and tested to operate flawlessly in the harshest of environments. Ideally suited for COTS (commercial off the shelf) military applications, the... | |
| The PB-series utilizes the hydraulic magnetic principle whichprovides precise operation and performance even when exposed to extremely hot and/or cold application environments. | |
| The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. |
| << Prev |