Win Source Part Number: 1116258-CLB-603-12C3
Category: Circuit Protection>Circuit Breakers
Series: CLB
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 32 V
Standard Package: 100
Actuator Type: Push to Reset
Illumination: None
Number of Poles: 1
Breaker Type: Thermal
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current Rating (Amps): 60A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: CLB60312C3NBH/60,CA2
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | CLB-603-12C3N-B-H/60 |
| Product Name | Circuit Protection - Circuit Breakers |
| Rated AC Voltage | 250 volts |