Carling Technologies, Inc. Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC AA1-BO-34-625-3B1-C

Description
277 VAC, Circuit Type Series Trip, Single Pole Circuit Breaker All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. A rockerguard and push-to-reset bezel help prevent inadvertent actuation. A specially constructed version is now available for applications requiring CE markings. The A-series is used in many telecommunications and marine applications.
Description
277 VAC, Circuit Type Series Trip, Single Pole Circuit Breaker All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. A rockerguard and push-to-reset bezel help prevent inadvertent actuation. A specially constructed version is now available for applications requiring CE markings. The A-series is used in many telecommunications and marine applications.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC - 70132018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC
70132018
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC 70132018
277 VAC, Circuit Type Series Trip, Single Pole Circuit Breaker All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. A rockerguard and push-to-reset bezel help prevent inadvertent actuation. A specially constructed version is now available for applications requiring CE markings. The A-series is used in many telecommunications and marine applications.

277 VAC, Circuit Type Series Trip, Single Pole Circuit Breaker
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
A rockerguard and push-to-reset bezel help prevent inadvertent actuation. A specially constructed version is now available for applications requiring CE markings. The A-series is used in many telecommunications and marine applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70132018
Product Name Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 25 amps
Trip System Type Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 10A - QMB-103-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 7-1393254-1 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details